F210B563JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 1000 V and a capacitance of 56,000 pF. It is housed in a rectangular case and rated for operation from -55 °C to 70 °C with ripple. The capacitor delivers a rated rms current of 15 A at 3 MHz, 16 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz. Its capacitance tolerance is ±5% (J). Dimensions are 2.250 ± 0.063 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness.
High-Voltage Types Application Guide, Transmitting Mica 56000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F210B563JM | 2002-F210B563JM | F210B563JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | -55 to 70 C (-67 to 158 F) | |
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0560 microF | 56000 microF | 0.0560 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |