The FCP0603C181J-K1 is a surface mount film capacitor constructed with stacked metallized polyphenylene sulfide (PPS) film, designed for reflow soldering in wireless and instrumentation applications. It conforms to the EIA 0603 case size and operates within a temperature range of -55 °C to +125 °C with a rated voltage of 16 Vdc. Capacitance is 180 pF with a tolerance of ±5%, and the dissipation factor is maximum 0.6% at 1 kHz and ≤5 Vrms. Insulation resistance is at least 3000 MΩ at 20 °C after 60 seconds. Terminations are lead-free with Sn-Ag-Cu solder finish. Life and moisture resistance tests confirm capacitance stability within ±2% and maintained insulation resistance after harsh environmental exposure.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0603C181J-K1 | FCP0603C181J-K1 | 2002-FCP0603C181J-K1 | 338-FCP0603C181J-K1TR-ND |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Paper | |||
| Capacitance Range | 1.80E-4 microF |