F230B272JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 2700 pF ±5%. It is cast in a rectangular case with dimensions of 3.109 ±0.031 in length, 2.625 ±0.005 in height, and 0.375 MAX in thickness. The operating temperature range with ripple is -55 ºC to 70 ºC, and it is rated for a maximum ripple current of 8.2 A at 3 MHz, 6.8 A at 1 MHz, 4.3 A at 300 kHz, and 2.2 A at 100 kHz. The part is electrically equivalent to MIL-C-5 Style CM70 but offers superior environmental capability and reliability.
High-Voltage Types Application Guide, Transmitting Mica 2700µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B272JM | 2002-F230B272JM | F230B272JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0027 microF | 2700 microF |