The F230B362JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a peak voltage rating of 3000 V and a capacitance of 3600 pF. It is cast in a rectangular case and rated for a temperature range of -55°C to 70°C with ripple. The capacitor has a capacitance tolerance of ±5% and a rated RMS current of 8.2 A at 3 MHz, 7.5 A at 1 MHz, 5.1 A at 300 kHz, and 2.4 A at 100 kHz. Its physical dimensions are 2.313 ± 0.031 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 3600µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B362JM | F230B362JM | 2002-F230B362JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0036 microF | 3600 microF |