The F215B433JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a peak voltage rating of 1500 V and a capacitance of 43,000 pF. It is rated for a maximum RMS current of 15 A at 3 MHz, 16 A at 1 MHz, 13 A at 300 kHz, and 7.5 A at 100 kHz, and operates within a temperature range of -55 °C to 70 °C. The capacitor is cast in a rectangular case with physical dimensions of 3.109 in × 2.250 in × 1.813 in maximum. It meets the electrical equivalence of MIL-C-5 Styles CM70 in capacitance and current ratings and has a capacitance tolerance of ±5%.
High-Voltage Types Application Guide, Transmitting Mica 43000µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F215B433JM | 2002-F215B433JM | F215B433JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0430 microF | 43000 microF |