The F230B302JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 3000 V and a capacitance of 3000 pF. It is housed in a rectangular case and operates over a temperature range of -55 °C to 70 °C with ripple current. The capacitor meets the electrical equivalence of MIL-C-5 Styles CM70 and has a capacitance tolerance of ±5%. At 100 kHz, the rated rms current is 2.2 A, rising to 8.2 A at 3 MHz. Physical dimensions are specified as 2.625 in ±0.005 in length, 2.313 in ±0.031 in width, and 1.813 in maximum height.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 3000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B302JM | F230B302JM | 2002-F230B302JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0030 microF | 3000 microF |