The FCP0805C103J-J2 is a surface mount film capacitor in the 0805 case size, designed for wireless and instrumentation applications using stable stacked metallized polyphenylene sulfide (PPS) film. It has a capacitance of 0.01 µF, a rated voltage of 16 Vdc, and a capacitance tolerance of ±5%. The capacitor operates over a temperature range of -55 °C to +125 °C with a dissipation factor of 0.6% maximum at 1 kHz and ≤5 Vrms. It features lead-free Sn-Ag-Cu terminations and conforms to EIA 0805 packaging standards. Insulation resistance is 3000 MΩ minimum at 20 °C after 60 s, with a dielectric strength of 150% of rated voltage for 60 s. Life and moisture resistance tests ensure capacitance stays within ±2%, DF remains ≤0.66% and ≤0.9% respectively, and insulation resistance stays above 1000 MΩ under extreme conditions.
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
10000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
10000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
10000pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Surface Mount Film Capacitors 0.01µF 16V
CAP FILM 10000PF 5% 16VDC 0805
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805C103J-J2 | FCP0805C103J-J2 | 338-4077-2-ND | 338-4077-6-ND | 2002-FCP0805C103J-J2 | FCP0805C103J-J2 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |