The F250B181JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 5000 V and a capacitance of 180 pF. It is housed in a rectangular cast case and supports an operating temperature range of -55 ºC to 70 ºC with ripple. The capacitor has a capacitance tolerance of ±5% and is rated for 3.3 A rms at 3 MHz, 2.0 A rms at 1 MHz, 0.82 A rms at 300 kHz, and 0.30 A rms at 100 kHz. Its physical dimensions are 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in height, and 0.375 inch maximum in thickness.
High-Voltage Types Application Guide, Transmitting Mica 180µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B181JM | 2002-F250B181JM | F250B181JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.80E-4 microF | 180 microF |