F250B751JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V and a nominal capacitance of 750 pF. It is cast in a rectangular case and supports an operating temperature range of -55 °C to 70 °C with ripple. At 3 MHz, the rated RMS current is 5.6 A; at 1 MHz, 3.9 A; at 300 kHz, 2.2 A; and at 100 kHz, 0.91 A. The capacitance tolerance is ±5% (J). Dimensions are 2.625 ± 0.005 in. long, 1.813 in. max high, and 0.375 in. max wide.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 750µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B751JM | F250B751JM | 2002-F250B751JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 7.50E-4 microF | 750 microF |