The F250B271JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V, a capacitance of 270 pF, and a tolerance of ±5%. It operates over a temperature range of -55 °C to 70 °C with ripple, and has an RMS current rating of 3.9 A at 3 MHz. The capacitor is cast in a rectangular case with dimensions of 2.625 in length, 1.813 in width, and 0.375 in height.
High-Voltage Types Application Guide, Transmitting Mica 240µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B271JM | 2002-F250B271JM | F250B271JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 2.70E-4 microF | 240 microF |