Cornell Dubilier Film Capacitors FCP1206H332G-H1

Description
Surface Mount Film Capacitors 0.0033µF 50V
Request a Quote Datasheet
Description
Surface Mount Film Capacitors 0.0033µF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-FCP1206H332G-H1
Surface Mount Film Capacitors 0.0033µF 50V

Surface Mount Film Capacitors 0.0033µF 50V

Supplier's Site Datasheet
Film Capacitor - FCP1206H332G-H1 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
FCP1206H332G-H1
Film Capacitor FCP1206H332G-H1
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.

The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.

Supplier's Site Datasheet
Film Capacitors - FCP1206H332G-H1-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
FCP1206H332G-H1-ND
Film Capacitors FCP1206H332G-H1-ND
3300pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

3300pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Film Capacitors - FCP1206H332G-H1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
FCP1206H332G-H1
Capacitors - Film Capacitors FCP1206H332G-H1
CAP FILM 3300PF 2% 50VDC 1206

CAP FILM 3300PF 2% 50VDC 1206

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-FCP1206H332G-H1 FCP1206H332G-H1 FCP1206H332G-H1-ND FCP1206H332G-H1
Product Name Film Capacitors Film Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Capacitance Type Fixed Fixed
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C17AH911K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details