The FCP1206H472J-H1 is a surface mount film capacitor based on a stacked metallized polyphenylene sulfide (PPS) film construction, designed for reflow soldering in wireless and instrumentation applications. It measures 1206 case size (3.2 mm x 1.6 mm) and has a rated voltage of 50 Vdc with a capacitance of 4.7 nF. The capacitor operates within a temperature range of -55 °C to +125 °C, maintains a dissipation factor of 0.6% maximum at 1 kHz and ≤5 Vrms, and meets a capacitance tolerance of ±5%. Terminations are lead-free with Sn-Ag-Cu solder finish. The part conforms to EIA 1206 case dimensions and exhibits stable capacitance and dissipation factor over temperature, with typical ΔC ≤ ±1.5% from -55 °C to 105 °C.
Surface Mount Film Capacitors 0.0047µF 50V
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
4700pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 1206 (3216 Metric)
CAP FILM 4700PF 5% 50VDC 1206
CAP FILM 4700PF 5% 50VDC 1206
CAP FILM 4700PF 5% 50VDC 1206
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1206H472J-H1 | 2002-FCP1206H472J-H1 | FCP1206H472J-H1 | 338-FCP1206H472J-H1TR-ND | 338-FCP1206H472J-H1DKR-ND | FCP1206H472J-H1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF | 0.0047 microF |