The F215B333JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a peak voltage rating of 1500 V and a capacitance of 33000 pF. It is cast in a rectangular case and operates over a temperature range of -55 °C to 70 °C with ripple current, capable of handling 13 A rms at 3 MHz, 15 A rms at 1 MHz, 13 A rms at 300 kHz, and 7.5 A rms at 100 kHz. The capacitor meets the electrical equivalence of MIL-C-5 Styles CM70 in capacitance and current ratings, and has a capacitance tolerance of ±5% (J).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 33000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F215B333JM | F215B333JM | 2002-F215B333JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0330 microF | 33000 microF |