F210B683JM is a high-voltage mica capacitor designed for radio transmitter circuits operating between 100 kHz and 3 MHz, with a rated peak voltage of 1000 V and a capacitance of 68,000 pF. It is cast in a rectangular case with dimensions of 2.313±.031 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness. The capacitor has a capacitance tolerance of ±5% and operates reliably from -55 °C to 70 °C with specified ripple current ratings of 15 A at 3 MHz, 18 A at 1 MHz, 15 A at 300 kHz, and 8.2 A at 100 kHz. The part is classified as electrically equivalent to MIL-C-5 Styles CM70 but offers enhanced environmental performance and reliability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 68000µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F210B683JM | F210B683JM | 2002-F210B683JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0680 microF | 68000 microF |