The FCP0805C682J-J1 is a surface mount film capacitor designed for wireless and instrumentation applications, featuring a stacked metallized polyphenylene sulfide (PPS) construction for stable performance over temperature and high-frequency operation. It conforms to the EIA 0805 case size and is rated for 16 Vdc with a capacitance of 6800 pF and a tolerance of ±5%. The capacitor operates from -55 ºC to +125 ºC, maintains a dissipation factor of ≤0.6% at 1 kHz, and has a minimum insulation resistance of 3000 MΩ at 20 ºC. Terminations are lead-free with a Sn-Ag-Cu solder finish.
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
6800pF Film Capacitor 16V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
Surface Mount Film Capacitors 0.0068µF 16V
CAP FILM 6800PF 5% 16VDC 0805
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805C682J-J1 | FCP0805C682J-J1 | FCP0805C682J-J1-ND | 2002-FCP0805C682J-J1 | FCP0805C682J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF |