F250B151JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a rated peak voltage of 5000 V, a capacitance of 150 pF, and a tolerance of ±5%. It operates within a temperature range of -55°C to 70°C with ripple and is rated for 3.3 A rms current at 3 MHz and 1.8 A rms at 1 MHz. The capacitor is cast in a rectangular case with dimensions of 3.109 ± 0.031 inches in length, 2.625 ± 0.005 inches in width, and 1.813 inches maximum in height.
High-Voltage Types Application Guide, Transmitting Mica 150µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B151JM | 2002-F250B151JM | F250B151JM |
| Product Name | Mica | Mica Capacitors | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 1.50E-4 microF | 150 microF |