Cornell Dubilier Film Paper Film Capacitors FCN1913G122J-E1

Description
ADD CONTENT
Request a Quote
Description
ADD CONTENT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FCN1913G122J-E1 is a surface mount film capacitor from the FCN series, designed for general purpose applications such as EMI filtering and decoupling. It has a case size of 1913 (4.8 mm by 3.3 mm) and a thickness of 0.055 in. (1.4 mm), with a capacitance of 0.0012 µF, a voltage rating of 400 Vdc, and a tolerance of ±5%. The capacitor uses a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, ensuring low ESR and stable performance across frequency and temperature. It is rated for operation from -40 °C to +85 °C and supports reflow soldering with a maximum surface temperature of 230 °C. The terminations are lead-free with a Sn-Ag-Cu solder finish.

Datasheet Summary
Powered by GS/AI

The FCN1913G122J-E1 is a surface mount film capacitor from the FCN series, designed for general purpose applications such as EMI filtering and decoupling. It has a case size of 1913 (4.8 mm by 3.3 mm) and a thickness of 0.055 in. (1.4 mm), with a capacitance of 0.0012 µF, a voltage rating of 400 Vdc, and a tolerance of ±5%. The capacitor uses a non-inductive stacked metallized polyethylene naphthalate (PEN) film construction, ensuring low ESR and stable performance across frequency and temperature. It is rated for operation from -40 °C to +85 °C and supports reflow soldering with a maximum surface temperature of 230 °C. The terminations are lead-free with a Sn-Ag-Cu solder finish.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - FCN1913G122J-E1 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
FCN1913G122J-E1
Film Paper Film Capacitors FCN1913G122J-E1
ADD CONTENT

ADD CONTENT

Supplier's Site Datasheet
Film Capacitor - FCN1913G122J-E1 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
FCN1913G122J-E1
Film Capacitor FCN1913G122J-E1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Film Capacitors - 338-FCN1913G122J-E1TR-ND - DigiKey
Thief River Falls, MN, United States
SMT-FILM CHIP

SMT-FILM CHIP

Buy Now Datasheet
Film Capacitors 2002-FCN1913G122J-E1
Surface Mount Film Capacitors

Surface Mount Film Capacitors

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FCN1913G122J-E1 FCN1913G122J-E1 338-FCN1913G122J-E1TR-ND 2002-FCN1913G122J-E1
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C113U040AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Film Paper Film Capacitors - 104PPB102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers