The FCA1206C224M-H1 is a surface mount acrylic film capacitor with a capacitance of 0.22 µF and a rated voltage of 16 Vdc in a 1206 case size, measuring 3.2 mm × 1.6 mm × 1.4 mm. It has a capacitance tolerance of ±20% at 1 kHz and 20 °C, a dissipation factor of 0.015 at 1 kHz, and operates from -40 °C to +85 °C. The capacitor is non-polarized, non-inductive, and non-magnetic, with low ESR and no piezoelectric effect. It supports a maximum current of 0.45 Arms at 100 kHz and withstands 175% of rated voltage for 5 seconds. Insulation resistance exceeds 300 MΩ·µF for capacitances above 0.33 µF, and it meets moisture resistance and life test standards under specified conditions.
0.22µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
0.22µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
0.22µF Film Capacitor 12V 16V Acrylic, Metallized 1206 (3216 Metric)
Type FCA acrylic film capacitors offer high capacitance values in standard surface mount case sizes. They excel in attenuating DC power bus noise, and as ripple filters in dc to dc power conversion circuits. As coupling capacitors in audio circuits, they yield distortion free sound and better high frequency filtering. The 1.0 µF 10 Vdc rating offers a film capacitor that is a direct replacement for tantalum “A"" case capacitors. The non polar FCA capacitor has lower ESR and lower DCL than an equivalent tantalum capacitor, and in high frequency applications it takes a tantalum capacitor with ten times the capacitance to perform as well as the FCA capacitor. The capacitor is constructed of non-inductive stacked layers of metallized acrylic resin film with lead free solder (Sn/Ag/Cu) plated copper alloy terminals.
Acrylic Surface Mount Film Capacitors 0.22µF 16V
CAP FILM 0.22UF 20% 16VDC 1206
| Cornell Dubilier | DigiKey | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCA1206C224M-H1 | 338-2774-1-ND | 338-2774-6-ND | FCA1206C224M-H1 | 2002-FCA1206C224M-H1 | FCA1206C224M-H1 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Acrylic, Metallized | ||||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |