The FCP1210C683J-G2 is a surface mount film capacitor constructed with stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications and reflow soldering. It conforms to the EIA 1210 case size and operates within a temperature range of -55 °C to +125 °C. The capacitor has a capacitance of 68 nF with a tolerance of ±5%, a rated voltage of 50 Vdc, a dissipation factor of 0.6% maximum at 1 kHz, and an insulation resistance of at least 3000 MΩ at 20 °C. Its terminations are lead-free with a Sn-Ag-Cu solder finish.
0.068µF Film Capacitor 16V Polyphenylene Sulfide (PPS) 1210 (3225 Metric)
CAP FILM 0.068UF 5% 16VDC 1210
CAP FILM 0.068UF 5% 16VDC 1210
Surface Mount Film Capacitors 0.068µF 16V
The Type FCP's combination of high capacitance density and excellent high frequency response makes it a great choice for wireless and instrumentation applications.
CAP FILM 0.068UF 5% 16VDC 1210
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP1210C683J-G2 | 338-FCP1210C683J-G2TR-ND | 338-FCP1210C683J-G2DKR-ND | 2002-FCP1210C683J-G2 | FCP1210C683J-G2 | FCP1210C683J-G2 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF | 0.0680 microF |