The F250B471JM is a high-voltage mica capacitor designed for radio transmitter circuits operating from 100 kHz to 3 MHz, with a capacitance of 470 pF and a rated peak voltage of 5000 V. It has a capacitance tolerance of ±5% and an operating temperature range of -55 °C to 70 °C with ripple. The capacitor is cast in a rectangular case with dimensions of 2.625 ± 0.005 inches in length, 1.813 inches maximum in height, and 0.375 inch maximum in thickness. It is electrically equivalent to MIL-C-5 Style CM70 in capacitance and current ratings but offers improved environmental capability and reliability.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 470µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F250B471JM | F250B471JM | 2002-F250B471JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 4.70E-4 microF | 470 microF |