F230B682JM is a rectangular case mica capacitor designed for high-current and high-voltage radio transmitter circuits, operating between 100 kHz and 3 MHz with a rated peak voltage of 3000 V and a capacitance of 6800 pF. It supports a rated rms current of 10 A at 3 MHz, 9.1 A at 1 MHz, 6.8 A at 300 kHz, and 3.6 A at 100 kHz. The operating temperature range is -55 °C to 70 °C with ripple. It has a capacitance tolerance of ±5% and is electrically equivalent to MIL-C-5 Styles CM70.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
High-Voltage Types Application Guide, Transmitting Mica 6800µF
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F230B682JM | F230B682JM | 2002-F230B682JM |
| Product Name | Mica | Hi-Q Mica Capacitors | Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -55 to 70 C (-67 to 158 F) | ||
| Electrostatic Capacitors | Mica | Mica | |
| Capacitance Range | 0.0068 microF | 6800 microF |