The FCP0805H221J-J1 is a surface mount film capacitor using stacked metallized polyphenylene sulfide (PPS) film, designed for high-frequency applications in wireless and instrumentation systems. It is packaged in the EIA 0805 case size and rated for 50 Vdc with a capacitance of 220 pF and a tolerance of ±5%. The capacitor operates from -55 °C to +125 °C, exhibits a dissipation factor of 0.6% maximum at 1 kHz, and has an insulation resistance of at least 3000 MΩ at 20 °C. Terminations are lead-free with Sn-Ag-Cu solder finish, and the part is suitable for reflow soldering.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Film Capacitors 0.00022µF 50V
220pF Film Capacitor 50V Polyphenylene Sulfide (PPS) 0805 (2012 Metric)
CAP FILM 220PF 5% 50VDC 0805
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FCP0805H221J-J1 | FCP0805H221J-J1 | 2002-FCP0805H221J-J1 | FCP0805H221J-J1-ND | FCP0805H221J-J1 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyphenylene Sulfide (PPS) | Polyphenylene Sulfide (PPS) | ||
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF |