Power Integrations, Inc. Connector/Terminal/Pin TNY274PN

Description
OFF LINE SWITCHER, DIP8, 274, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40°C TO +150°C, TEMP, OP. MAX:150°C, TEMP, OP.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OFF LINE SWITCHER, DIP8, 274, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40°C TO +150°C, TEMP, OP. MAX:150°C, TEMP, OP.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 63102827 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
63102827
Connector/Terminal/Pin 63102827
OFF LINE SWITCHER, DIP8, 274, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40°C TO +150°C, TEMP, OP. MAX:150°C, TEMP, OP.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OFF LINE SWITCHER, DIP8, 274, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40°C TO +150°C, TEMP, OP. MAX:150°C, TEMP, OP.ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 63102827
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers