3M Connector/Terminal/Pin TR+BOX

Description
(PRICE/PK OF 100), TERMINAL; PRODUCT RANGE:TR SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:-; INSULATOR COLOUR:TAN, RED; INSULATOR MATERIAL:PP (POLYPROPYLENE); CONNECTOR TYPE:CLOSED END SPLICE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/PK OF 100), TERMINAL; PRODUCT RANGE:TR SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:-; INSULATOR COLOUR:TAN, RED; INSULATOR MATERIAL:PP (POLYPROPYLENE); CONNECTOR TYPE:CLOSED END SPLICE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 11738587 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
11738587
Connector/Terminal/Pin 11738587
(PRICE/PK OF 100), TERMINAL; PRODUCT RANGE:TR SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:-; INSULATOR COLOUR:TAN, RED; INSULATOR MATERIAL:PP (POLYPROPYLENE); CONNECTOR TYPE:CLOSED END SPLICE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/PK OF 100), TERMINAL; PRODUCT RANGE:TR SERIES; TERMINATION:CRIMP; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:8AWG; CONDUCTOR AREA CSA:-; INSULATOR COLOUR:TAN, RED; INSULATOR MATERIAL:PP (POLYPROPYLENE); CONNECTOR TYPE:CLOSED END SPLICE ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 11738587
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Right Angle
View Details