Amphenol Corporation Hn-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm Amphenol Rf UG-560/U

Description
HN-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm
Description
HN-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm

Suppliers

Company
Product
Description
Supplier Links
Hn-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm Amphenol Rf - 04M6660 - Newark, An Avnet Company
Chicago, IL, United States
Hn-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm Amphenol Rf
04M6660
Hn-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm Amphenol Rf 04M6660
HN-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm

HN-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm

Supplier's Site
Connector/Terminal/Pin - 43452108 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
43452108
Connector/Terminal/Pin 43452108
STRAIGHT JACK, HN-TYPE, PANEL MOUNT, 50 OHM, 4-HOLE FLANGE SOLDER CUP, BODY FINISH: NICKEL, BODY MATERIAL: BRASS, CONTACT FINISH: SILVER, CONTACT MATERIAL: BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY

STRAIGHT JACK, HN-TYPE, PANEL MOUNT, 50 OHM, 4-HOLE FLANGE SOLDER CUP, BODY FINISH: NICKEL, BODY MATERIAL: BRASS, CONTACT FINISH: SILVER, CONTACT MATERIAL: BERYLLIUM COPPER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 04M6660 43452108
Product Name Hn-Type Straight Jack, Solder Cup, Panel Mount, 50 Ohm Amphenol Rf Connector/Terminal/Pin
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - CC-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details