Power Integrations, Inc. Connector/Terminal/Pin TNY279PN

Description
OFF LINE SWITCHER, DIP8, 279, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, VOLTAGE, SUPPLY MAX:265V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40C TO +150C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OFF LINE SWITCHER, DIP8, 279, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, VOLTAGE, SUPPLY MAX:265V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40C TO +150C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 135855142 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
135855142
Connector/Terminal/Pin 135855142
OFF LINE SWITCHER, DIP8, 279, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, VOLTAGE, SUPPLY MAX:265V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40C TO +150C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OFF LINE SWITCHER, DIP8, 279, CONTROLLER TYPE:PWM, FREQUENCY:132KHZ, VOLTAGE, SUPPLY MIN:85V, VOLTAGE, SUPPLY MAX:265V, TERMINATION TYPE:THROUGH HOLE, CASE STYLE:DIP, PINS, NO. OF:8, TEMPERATURE, OPERATING RANGE:-40C TO +150C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 135855142
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female Bulkhead Socket - SALE-9231 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details