Samtec Inc. PCB Headers TFM-115-01-S-D-WT

Description
Samtec TFM-115-01-S-D-WT PCB Header
Request a Quote Datasheet
Description
Samtec TFM-115-01-S-D-WT PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801806 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801806
PCB Headers 1801806
Samtec TFM-115-01-S-D-WT PCB Header

Samtec TFM-115-01-S-D-WT PCB Header

Supplier's Site
PCB Headers - 1801398 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801398
PCB Headers 1801398
Samtec TFM-115-01-S-D-WT PCB Header

Samtec TFM-115-01-S-D-WT PCB Header

Supplier's Site
Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec - 12P0290 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec
12P0290
Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec 12P0290
BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 18735723 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18735723
Connector/Terminal/Pin 18735723
BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW, CONNECTOR SYSTEMS:BOARD-TO-BOA RD, WIRE-TO-BOARD, PITCH SPACING:1.27MM, NO. OF ROWS:2ROWS, NO. OF CONTACTS:30CONTACTS, CONTACT TERMINATION TYPE:THROUGH HOLE, CONNECTOR SHROUD:SHROUDED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BOARD-BOARD CONNECTOR, HEADER, 30WAY, 2ROW, CONNECTOR SYSTEMS:BOARD-TO-BOARD, WIRE-TO-BOARD, PITCH SPACING:1.27MM, NO. OF ROWS:2ROWS, NO. OF CONTACTS:30CONTACTS, CONTACT TERMINATION TYPE:THROUGH HOLE, CONNECTOR SHROUD:SHROUDED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801806 12P0290 18735723
Product Name PCB Headers Board-Board Connector, Header, 30Way, 2Row; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Wire to Board Connector Board to Board Connector; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data