Amphenol Corporation USB, DVI, HDMI Connector Adapters USBAPSCC21

Description
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet
Description
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Adapters - APC1891-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Adapters
APC1891-ND
USB, DVI, HDMI Connector Adapters APC1891-ND
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
USB Connectors - 7398562 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
7398562
USB Connectors 7398562
Amphenol Socapex USBAPSCC21

Amphenol Socapex USBAPSCC21

Supplier's Site
USB Connectors - USBAPSCC21 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBAPSCC21
USB Connectors USBAPSCC21
Field Bus

Field Bus

Buy Now
Sheung Wan, Hong Kong
USB Connectors
USBAPSCC21
USB Connectors USBAPSCC21
USB Connectors Sq Flange Recpt IP54 W/ SNAPCAP

USB Connectors Sq Flange Recpt IP54 W/ SNAPCAP

Buy Now Datasheet
Usb Adapter, Type A Rcpt-Rcpt; Usb Connector Convert From Amphenol Pcd - 06X3410 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type A Rcpt-Rcpt; Usb Connector Convert From Amphenol Pcd
06X3410
Usb Adapter, Type A Rcpt-Rcpt; Usb Connector Convert From Amphenol Pcd 06X3410
USB ADAPTER, TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP54; Product Range:-; Contact Material:-; Contact Plating:

USB ADAPTER, TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:-; IP Rating:IP54; Product Range:-; Contact Material:-; Contact Plating:

Supplier's Site
Connector/Terminal/Pin - 87446334 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87446334
Connector/Terminal/Pin 87446334
USB ADAPTER, TYPE A RECEPTACLE-RECEPTACL E, USB CONNECTOR CONVERT FROM:USB TYPE A RECEPTACLE, USB CONNECTOR CONVERT TO:USB TYPE A RECEPTACLE, USB STANDARD:-, IP RATING:IP54, PRODUCT RANGE:-, CONTACT MATERIAL:-, CONTACT PLATING:-. FREE 2 YEAR RADWELL WARRANTY

USB ADAPTER, TYPE A RECEPTACLE-RECEPTACLE, USB CONNECTOR CONVERT FROM:USB TYPE A RECEPTACLE, USB CONNECTOR CONVERT TO:USB TYPE A RECEPTACLE, USB STANDARD:-, IP RATING:IP54, PRODUCT RANGE:-, CONTACT MATERIAL:-, CONTACT PLATING:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1891-ND 7398562 USBAPSCC21 USBAPSCC21 06X3410 87446334
Product Name USB, DVI, HDMI Connector Adapters USB Connectors USB Connectors USB Connectors Usb Adapter, Type A Rcpt-Rcpt; Usb Connector Convert From Amphenol Pcd Connector/Terminal/Pin
Connector Type USB USB USB USB USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details