Hubbell Wiring Device-Kellems Rcpt Dup 15A 125V 5A 5V Usb Port Ac I Hubbell Wiring Devices USB15AC5I

Description
RCPT DUP 15A 125V 5A 5V USB PORT AC I
Description
RCPT DUP 15A 125V 5A 5V USB PORT AC I

Suppliers

Company
Product
Description
Supplier Links
Rcpt Dup 15A 125V 5A 5V Usb Port Ac I Hubbell Wiring Devices - 94Y4131 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Dup 15A 125V 5A 5V Usb Port Ac I Hubbell Wiring Devices
94Y4131
Rcpt Dup 15A 125V 5A 5V Usb Port Ac I Hubbell Wiring Devices 94Y4131
RCPT DUP 15A 125V 5A 5V USB PORT AC I

RCPT DUP 15A 125V 5A 5V USB PORT AC I

Supplier's Site
Plug/Receptacle - 82457238 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82457238
Plug/Receptacle 82457238
RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT AC I. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT AC I. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94Y4131 82457238
Product Name Rcpt Dup 15A 125V 5A 5V Usb Port Ac I Hubbell Wiring Devices Plug/Receptacle
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details