Samtec Inc. Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec TST-120-01-L-D

Description
HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec - 73P7389 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec
73P7389
Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec 73P7389
HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, BOXED, 2X20 POSITION; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:TST Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 44138979 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
44138979
Connector/Terminal/Pin 44138979
CONNECTOR, SHROUDER, HEADER, 40 POS, 2.54MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, SHROUDER, HEADER, 40 POS, 2.54MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 73P7389 44138979
Product Name Header, 2.54Mm, Boxed, 2X20 Position; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data