Samtec Inc. Header, 1.27Mm, 2X10 Position; Connector Systems Samtec TFM-110-31-S-D-A

Description
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec - 84P7823 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
84P7823
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec 84P7823
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 38089833 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38089833
Connector/Terminal/Pin 38089833
HEADER, 1.27MM, 2X10 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD, WIRE-TO-BOARD; PITCH SPACING:1.27MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:20CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TIGER EYE TFM SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 1.27MM, 2X10 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOARD, WIRE-TO-BOARD; PITCH SPACING:1.27MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:20CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TIGER EYE TFM SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 84P7823 38089833
Product Name Header, 1.27Mm, 2X10 Position; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Board to Board Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details