Hubbell Wiring Device-Kellems Rcpt Dup 20A 125V 5A 5V Usb Port A Bk Hubbell Wiring Devices USB20A5BK

Description
RCPT DUP 20A 125V 5A 5V USB PORT A BK
Description
RCPT DUP 20A 125V 5A 5V USB PORT A BK

Suppliers

Company
Product
Description
Supplier Links
Rcpt Dup 20A 125V 5A 5V Usb Port A Bk Hubbell Wiring Devices - 94Y4167 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Dup 20A 125V 5A 5V Usb Port A Bk Hubbell Wiring Devices
94Y4167
Rcpt Dup 20A 125V 5A 5V Usb Port A Bk Hubbell Wiring Devices 94Y4167
RCPT DUP 20A 125V 5A 5V USB PORT A BK

RCPT DUP 20A 125V 5A 5V USB PORT A BK

Supplier's Site
Plug/Receptacle - 82467821 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82467821
Plug/Receptacle 82467821
RECEPTACLE, DUPLEX, 20A, 125V, 5A 5V USB PORT A BLACK. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, 20A, 125V, 5A 5V USB PORT A BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94Y4167 82467821
Product Name Rcpt Dup 20A 125V 5A 5V Usb Port A Bk Hubbell Wiring Devices Plug/Receptacle
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details