Samtec Inc. PCB Headers TS-114-T-AA

Description
HEADER TH 1 ROW 14POS TIN
Request a Quote Datasheet
Description
HEADER TH 1 ROW 14POS TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001507 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001507
PCB Headers 2001507
HEADER TH 1 ROW 14POS TIN

HEADER TH 1 ROW 14POS TIN

Supplier's Site
PCB Headers - 2001506 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001506
PCB Headers 2001506
HEADER TH 1 ROW 14POS TIN

HEADER TH 1 ROW 14POS TIN

Supplier's Site
Connector/Terminal/Pin - 44105385 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
44105385
Connector/Terminal/Pin 44105385
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:14CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:14CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec - 77P3089 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
77P3089
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec 77P3089
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-114-T-AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-114-T-AA
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-114-T-AA
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001507 44105385 77P3089 TS-114-T-AA
Product Name PCB Headers Connector/Terminal/Pin Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NCK-MG-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details