Hubbell Wiring Device-Kellems Plug/Receptacle USB15C5

Description
RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT C BR. FREE 2 YEAR RADWELL WARRANTY
Description
RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT C BR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 82437147 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82437147
Plug/Receptacle 82437147
RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT C BR. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT C BR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rcpt Dup 15A 125V 5A 5V Usb Port C Br Hubbell Wiring Devices - 94Y4142 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Dup 15A 125V 5A 5V Usb Port C Br Hubbell Wiring Devices
94Y4142
Rcpt Dup 15A 125V 5A 5V Usb Port C Br Hubbell Wiring Devices 94Y4142
RCPT DUP 15A 125V 5A 5V USB PORT C BR

RCPT DUP 15A 125V 5A 5V USB PORT C BR

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82437147 94Y4142
Product Name Plug/Receptacle Rcpt Dup 15A 125V 5A 5V Usb Port C Br Hubbell Wiring Devices
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details