Samtec Inc. SMD Electronic Connector TSM-103-01-T-SV-P-TR

Description
CONN HEADER SMD 3POS 2.54MM Product overview: TSM-103-01-T-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-T-SV- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 3POS 2.54MM Product overview: TSM-103-01-T-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-T-SV- P-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-103-01-T-SV-P-TR
SMD Electronic Connector 314-TSM-103-01-T-SV-P-TR
CONN HEADER SMD 3POS 2.54MM Product overview: TSM-103-01-T-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-T-SV- P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 3POS 2.54MM Product overview: TSM-103-01-T-SV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-103-01-T-SV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1802738P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802738P
PCB Headers 1802738P
Samtec TSM-103-01-T-SV-P-TR Pin Header

Samtec TSM-103-01-T-SV-P-TR Pin Header

Supplier's Site
PCB Headers - 1802738 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802738
PCB Headers 1802738
Samtec TSM-103-01-T-SV-P-TR Pin Header

Samtec TSM-103-01-T-SV-P-TR Pin Header

Supplier's Site
PCB Headers - 1802470 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1802470
PCB Headers 1802470
Samtec TSM-103-01-T-SV-P-TR Pin Header

Samtec TSM-103-01-T-SV-P-TR Pin Header

Supplier's Site
Connector/Terminal/Pin - 38084520 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38084520
Connector/Terminal/Pin 38084520
CONNECTOR, HEADER, 3 POS, 1 ROW, 2.54MM, SURFACE MOUNT, TSM SERIES, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, HEADER, 3 POS, 1 ROW, 2.54MM, SURFACE MOUNT, TSM SERIES, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec - 97AC9176 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec
97AC9176
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec 97AC9176
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec - 77P5395 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec
77P5395
Connector, Header, 3 Position, 1Row, 2.54Mm; Connector Systems Samtec 77P5395
CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3 POSITION, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Surface Mount; Product Range:TSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-103-01-T-SV-P-TR 1802738P 1802738 38084520 97AC9176
Product Name SMD Electronic Connector PCB Headers PCB Headers Connector/Terminal/Pin Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Samtec
Termination Solder Solder Surface Mount
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Geometry Straight
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FYG-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
Circular Connector Assemblies - 2262-A22068-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
Electronic Connector - 392-1258 - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Screw, Rivet, Stud
Current Rating 20.0 amps
View Details
4 suppliers