Samtec Inc. Connector/Terminal/Pin TSW-106-08-L-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:18CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:3ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:18CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:3ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 36781236 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36781236
Connector/Terminal/Pin 36781236
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:18CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:3ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:18CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:3ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec - 79P7131 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
79P7131
Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec 79P7131
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 36781236 79P7131
Product Name Connector/Terminal/Pin Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 5473201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details