Hubbell Wiring Device-Kellems Plug/Receptacle USB8300AC5I

Description
DUPLEX RECEPTACLE, USB-A PORT, USB-C PORT, HOSPITALGRADE, 20 AMP, 125 VOLT, 2-POLE, 3-WIRE GROUNDING, IVORY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DUPLEX RECEPTACLE, USB-A PORT, USB-C PORT, HOSPITALGRADE, 20 AMP, 125 VOLT, 2-POLE, 3-WIRE GROUNDING, IVORY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug/Receptacle - 82447930 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82447930
Plug/Receptacle 82447930
DUPLEX RECEPTACLE, USB-A PORT, USB-C PORT, HOSPITALGRADE, 20 AMP, 125 VOLT, 2-POLE, 3-WIRE GROUNDING, IVORY. FREE 2 YEAR RADWELL WARRANTY

DUPLEX RECEPTACLE, USB-A PORT, USB-C PORT, HOSPITALGRADE, 20 AMP, 125 VOLT, 2-POLE, 3-WIRE GROUNDING, IVORY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices - 94Y4211 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices
94Y4211
Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices 94Y4211
USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 125V, IVORY; Product Range:tradeSELECT Series; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 3.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A, USB Type C; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 82447930 94Y4211
Product Name Plug/Receptacle Usb Charger Rcpt, 2Port, 125V, Ivory; Product Range Hubbell Wiring Devices
Connector Type Hospital Grade / Medical; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers