Samtec Inc. SMD Electronic Connector TSM-105-01-L-DV

Description
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TSM-105-01-L-DV
SMD Electronic Connector 314-TSM-105-01-L-DV
CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 10POS 2.54MM Product overview: TSM-105-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSM-105-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 7656506P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656506P
PCB Headers 7656506P
Samtec TSM-105-01-L-DV Pin Header

Samtec TSM-105-01-L-DV Pin Header

Supplier's Site
PCB Headers - 7656506 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656506
PCB Headers 7656506
Samtec TSM-105-01-L-DV Pin Header

Samtec TSM-105-01-L-DV Pin Header

Supplier's Site
Rectangular Connectors - TSM-105-01-L-DV - 812634-TSM-105-01-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSM-105-01-L-DV
812634-TSM-105-01-L-DV
Rectangular Connectors - TSM-105-01-L-DV 812634-TSM-105-01-L-DV
Manufacturer: Samtec Inc. Win Source Part Number: 812634-TSM-105-01-L- DV Packaging: Tube Number of Positions: 10 Mounting Style: SMD Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Samtec Inc.
Win Source Part Number: 812634-TSM-105-01-L-DV
Packaging: Tube
Number of Positions: 10
Mounting Style: SMD
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Connector/Terminal/Pin - 36771022 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36771022
Connector/Terminal/Pin 36771022
BOARD-TO-BOARD CONNECTOR, TSM SERIES, SOLDER, HEADER, 10, 2.54 MM, GOLD PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BOARD-TO-BOARD CONNECTOR, TSM SERIES, SOLDER, HEADER, 10, 2.54 MM, GOLD PLATED CONTACTS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec - 38AH2936 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
38AH2936
Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec 38AH2936
CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 10 POS 2.54MM SLDR ST SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TSM-105-01-L-DV 7656506P 7656506 812634-TSM-105-01-L-DV 36771022 38AH2936
Product Name SMD Electronic Connector PCB Headers PCB Headers Rectangular Connectors - TSM-105-01-L-DV Connector/Terminal/Pin Conn Unshrd Hdr Hdr 10 Pos 2.54Mm Sldr St Smd Rohs Compliant Samtec
Termination Solder Solder Solder
Voltage Rating 495 volts
Current Rating 4.1 to 5.4 amps
Geometry Straight
Category Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data