Samtec Inc. PCB Headers TS-110-T-A

Description
HEADER TH 1 ROW 10POS TIN
Request a Quote Datasheet
Description
HEADER TH 1 ROW 10POS TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2001495 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001495
PCB Headers 2001495
HEADER TH 1 ROW 10POS TIN

HEADER TH 1 ROW 10POS TIN

Supplier's Site
PCB Headers - 2001496 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2001496
PCB Headers 2001496
HEADER TH 1 ROW 10POS TIN

HEADER TH 1 ROW 10POS TIN

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin - TS-110-T-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
TS-110-T-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin TS-110-T-A
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec - 12P1129 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec
12P1129
Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec 12P1129
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 38091411 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38091411
Connector/Terminal/Pin 38091411
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 10 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TS SERIES; GENDER:HEADER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2001495 TS-110-T-A 12P1129 38091411
Product Name PCB Headers Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin Header, 2.54Mm, Though Hole Vertical, 10 Position; Connector Systems Samtec Connector/Terminal/Pin
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data