Samtec Inc. Header, 0.8Mm, Right Angle, 30 Position; Connector Systems Samtec TEM-115-02-DH1-S-D-A

Description
HEADER, 0.8MM, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 0.8MM, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 0.8Mm, Right Angle, 30 Position; Connector Systems Samtec - 85T6427 - Newark, An Avnet Company
Chicago, IL, United States
Header, 0.8Mm, Right Angle, 30 Position; Connector Systems Samtec
85T6427
Header, 0.8Mm, Right Angle, 30 Position; Connector Systems Samtec 85T6427
HEADER, 0.8MM, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes

HEADER, 0.8MM, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TEM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 38067908 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
38067908
Connector/Terminal/Pin 38067908
HEADER, 0.8MM, RIGHT ANGLE, 30 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:0.8MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:30CONTACTS; CONTACT TERMINATION TYPE:SURFACE MOUNT RIGHT ANGLE; PRODUCT RANGE:TIGER EYE TEM SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 0.8MM, RIGHT ANGLE, 30 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:0.8MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:30CONTACTS; CONTACT TERMINATION TYPE:SURFACE MOUNT RIGHT ANGLE; PRODUCT RANGE:TIGER EYE TEM SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 85T6427 38067908
Product Name Header, 0.8Mm, Right Angle, 30 Position; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10113YLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH Ferrules - 2871.0/100 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1411/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers