Samtec TSM-103-01-L-SV Pin Header
Samtec TSM-103-01-L-SV Pin Header
HEADER, 2.54MM, SMD, 1X3 POSITION; Connector Systems:Board-to-Boa
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM, PITCH SPACING:2.54MM, NO. OF CONTACTS:3CONTACTS, GENDER:HEADER, PRODUCT RANGE:TSM SERIES, CONTACT TERMINATION TYPE:SURFACE MOUNT, NO. OF ROWS: 1, CONTACT PLATING:GOLD PLATED CONTACTS, CONTACTROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1800521 | 11C1600 | 36729134 |
| Product Name | PCB Headers | Header, 2.54Mm, Smd, 1X3 Position; Connector Systems Samtec | Connector/Terminal/Pin |
| Category | Board to Board Connector | ||
| Connector Type | Header Connector | Board to Board Connector | |
| Termination | Solder | Surface Mount |