Pepperl+Fuchs SE Circular Connector Assemblies V1-W-BK

Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 2046-V1-W-BK-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2046-V1-W-BK-ND
Circular Connector Assemblies 2046-V1-W-BK-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M12, Rcpt, 4Pos; Product Range Pepperl+Fuchs - 29Y4120 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos; Product Range Pepperl+Fuchs
29Y4120
Sensor Connector, M12, Rcpt, 4Pos; Product Range Pepperl+Fuchs 29Y4120
SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin -  - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
Connector/Terminal/Pin
PEPPERL & FUCHS Components V1-W-BK

PEPPERL & FUCHS Components V1-W-BK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2046-V1-W-BK-ND 29Y4120
Product Name Circular Connector Assemblies Sensor Connector, M12, Rcpt, 4Pos; Product Range Pepperl+Fuchs Connector/Terminal/Pin
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Standard Telephone Jack - 858 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A29400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Standard Circular Connectors - 1-1589061-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details