Amphenol Industrial Plug/Receptacle TVS06RF-17-99P

Description
TV 23C 21#20 2#16 PIN PLUG
Request a Quote Datasheet
Description
TV 23C 21#20 2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol TVS06RF-17-99P - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 PIN PLUG

TV 23C 21#20 2#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
TV 23C 21#20 2#16 PIN PLUG

TV 23C 21#20 2#16 PIN PLUG

Buy Now
Plug/Receptacle - 32082871 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
32082871
Plug/Receptacle 32082871
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE, PRODUCT RANGE:TRI-START TV SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:23CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE, PRODUCT RANGE:TRI-START TV SERIES, CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, NO. OF CONTACTS:23CONTACTS, CIRCULAR CONTACT TYPE:CRIMP PIN, COUPLING STYLE:THREADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial - 60K7019 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial
60K7019
Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial 60K7019
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Product Range:Tri-Start TV Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol TVS06RF-17-99P TVS06RF-17-99P 32082871 60K7019
Product Name Plug/Receptacle Circular Connector Plug Size 17, 23 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
PCI Express - 10018783-10100RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers