Hubbell Wiring Device-Kellems Rcpt Dup 15A 125V 5A 5V Usb Port Ac Br Hubbell Wiring Devices USB15AC5

Description
RCPT DUP 15A 125V 5A 5V USB PORT AC BR
Description
RCPT DUP 15A 125V 5A 5V USB PORT AC BR

Suppliers

Company
Product
Description
Supplier Links
Rcpt Dup 15A 125V 5A 5V Usb Port Ac Br Hubbell Wiring Devices - 94Y4128 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Dup 15A 125V 5A 5V Usb Port Ac Br Hubbell Wiring Devices
94Y4128
Rcpt Dup 15A 125V 5A 5V Usb Port Ac Br Hubbell Wiring Devices 94Y4128
RCPT DUP 15A 125V 5A 5V USB PORT AC BR

RCPT DUP 15A 125V 5A 5V USB PORT AC BR

Supplier's Site
Plug/Receptacle - 82476449 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
82476449
Plug/Receptacle 82476449
RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT AC BR. FREE 2 YEAR RADWELL WARRANTY

RECEPTACLE, DUPLEX, 15A, 125V, 5A 5V USB PORT AC BR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 94Y4128 82476449
Product Name Rcpt Dup 15A 125V 5A 5V Usb Port Ac Br Hubbell Wiring Devices Plug/Receptacle
Connector Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details