Samtec Inc. PCB Headers TSW-117-08-G-D-RA

Description
Samtec TSW-117-08-G-D-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-117-08-G-D-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085644 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085644
PCB Headers 2085644
Samtec TSW-117-08-G-D-RA Pin Header

Samtec TSW-117-08-G-D-RA Pin Header

Supplier's Site
Connector/Terminal/Pin - 36765126 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36765126
Connector/Terminal/Pin 36765126
HEADER, BOARD-TO-BOARD, CABLE, RIGHT ANGLE, 34 POSITION, 2 ROW, 2.54MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

HEADER, BOARD-TO-BOARD, CABLE, RIGHT ANGLE, 34 POSITION, 2 ROW, 2.54MM PITCH, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec - 12P2280 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec
12P2280
Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec 12P2280
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-117-08-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-117-08-G-D-RA
CONN HEADER R/A 34POS 2.54MM

CONN HEADER R/A 34POS 2.54MM

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2085644 36765126 12P2280 TSW-117-08-G-D-RA
Product Name PCB Headers Connector/Terminal/Pin Header, 2.54Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Geometry Straight Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29300-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Power Entry Modules (PEM) - 486-3-109-943-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details