Samtec Inc. PCB Headers TSW-150-05-G-S

Description
Samtec TSW-150-05-G-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-05-G-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999943 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999943
PCB Headers 1999943
Samtec TSW-150-05-G-S Pin Header

Samtec TSW-150-05-G-S Pin Header

Supplier's Site
Connector/Terminal/Pin - 36795761 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36795761
Connector/Terminal/Pin 36795761
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOA RD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TSW SERIES; GENDER:HEADER ROHS. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; CONNECTOR SYSTEMS:BOARD-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:1ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE; PRODUCT RANGE:TSW SERIES; GENDER:HEADER ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec - 12P4120 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
12P4120
Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec 12P4120
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 50 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1999943 36795761 12P4120
Product Name PCB Headers Connector/Terminal/Pin Header, 2.54Mm, Though Hole Vertical, 50 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
XC5(DIN-style Twin-contact Connectors)   - XC5B-1031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers