Samtec Inc. PCB Headers TSW-110-23-T-D

Description
Samtec TSW-110-23-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-23-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999892 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999892
PCB Headers 1999892
Samtec TSW-110-23-T-D Pin Header

Samtec TSW-110-23-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 12P1836 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
12P1836
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 12P1836
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 36417653 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36417653
Connector/Terminal/Pin 36417653
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; PITCH SPACING:2.54MM; NO. OF CONTACTS:20CONTACTS; GENDER:HEADER; PRODUCT RANGE:TSW SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:2ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1999892 12P1836 36417653
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec Connector/Terminal/Pin
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialized Connectors - 1268 - ODG (Origin Data Global)
Keystone Electronics Corp.
View Details
2 suppliers
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1321178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details