Samtec Inc. PCB Headers TMS-105-01-G-S

Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet
Description
.050" x .100" Micro Terminal Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1803355 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803355
PCB Headers 1803355
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
PCB Headers - 1803095 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1803095
PCB Headers 1803095
.050" x .100" Micro Terminal Strip

.050" x .100" Micro Terminal Strip

Supplier's Site
Header, 1.27Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec - 76P9417 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
76P9417
Header, 1.27Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec 76P9417
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 36813532 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
36813532
Connector/Terminal/Pin 36813532
HEADER, 1.27MM, THOUGH HOLE VERTICAL, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:TMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEADER, 1.27MM, THOUGH HOLE VERTICAL, 5 POSITION; PITCH SPACING:1.27MM; NO. OF CONTACTS:5CONTACTS; GENDER:HEADER; PRODUCT RANGE:TMS SERIES; CONTACT TERMINATION TYPE:THROUGH HOLE; NO. OF ROWS:1ROWS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1803355 76P9417 36813532
Product Name PCB Headers Header, 1.27Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec Connector/Terminal/Pin
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Din Rail, Channel - 2946-2000-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers