Automationdirect.com Connector/Terminal/Pin THMJ-SP

Description
PROSENSE TYPE J THERMOCOUPLE CONNECTOR, STANDARD ROUND PIN PLUG, 400 DEG F (200 DEG C), GLASS FILLED THERMOPLASTIC BODY, BLACK, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE.. FREE 2 YEAR RADWELL WARRANTY
Description
PROSENSE TYPE J THERMOCOUPLE CONNECTOR, STANDARD ROUND PIN PLUG, 400 DEG F (200 DEG C), GLASS FILLED THERMOPLASTIC BODY, BLACK, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE.. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 22656228 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
22656228
Connector/Terminal/Pin 22656228
PROSENSE TYPE J THERMOCOUPLE CONNECTOR, STANDARD ROUND PIN PLUG, 400 DEG F (200 DEG C), GLASS FILLED THERMOPLASTIC BODY, BLACK, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE.. FREE 2 YEAR RADWELL WARRANTY

PROSENSE TYPE J THERMOCOUPLE CONNECTOR, STANDARD ROUND PIN PLUG, 400 DEG F (200 DEG C), GLASS FILLED THERMOPLASTIC BODY, BLACK, THERMOCOUPLE MATERIAL PINS, 32 AWG TO 14 AWG WIRE SIZE RANGE.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 22656228
Product Name Connector/Terminal/Pin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details