Amphenol Communications Solutions ExpressPort SFP UE76A202000T

Description
ExpressPort SFP, ExpressPort SFP+, High Speed Input Output Connectors, 1X1 SFP HIGH SPEED CNNCT., Amphenol is one of the leading manufacturers of ExpressPort SFP. Contact us today for more details of ExpressPort SFP, part number UE76A202000T
Request a Quote Datasheet
Description
ExpressPort SFP, ExpressPort SFP+, High Speed Input Output Connectors, 1X1 SFP HIGH SPEED CNNCT., Amphenol is one of the leading manufacturers of ExpressPort SFP. Contact us today for more details of ExpressPort SFP, part number UE76A202000T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ExpressPort SFP - UE76A202000T - Amphenol Communications Solutions
Nashua, NH, United States
ExpressPort SFP
UE76A202000T
ExpressPort SFP UE76A202000T
ExpressPort SFP, ExpressPort SFP+, High Speed Input Output Connectors, 1X1 SFP HIGH SPEED CNNCT., Amphenol is one of the leading manufacturers of ExpressPort SFP. Contact us today for more details of ExpressPort SFP, part number UE76A202000T

ExpressPort SFP, ExpressPort SFP+, High Speed Input Output Connectors, 1X1 SFP HIGH SPEED CNNCT., Amphenol is one of the leading manufacturers of ExpressPort SFP. Contact us today for more details of ExpressPort SFP, part number UE76A202000T

Supplier's Site Datasheet
Connectors I/O - High Speed - SFP, SFP+, QSFP - UE76A202000T - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - High Speed - SFP, SFP+, QSFP
UE76A202000T
Connectors I/O - High Speed - SFP, SFP+, QSFP UE76A202000T
CUT TAPE - SFP+ CONNECTOR, 20POS, R/A, 1X1

CUT TAPE - SFP+ CONNECTOR, 20POS, R/A, 1X1

Buy Now
Pluggable Connector Assemblies - 664-UE76A202000TTR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
664-UE76A202000TTR-ND
Pluggable Connector Assemblies 664-UE76A202000TTR-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 664-UE76A202000TCT-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
664-UE76A202000TCT-ND
Pluggable Connector Assemblies 664-UE76A202000TCT-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable Connector Assemblies - 664-UE76A202000TDKR-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
664-UE76A202000TDKR-ND
Pluggable Connector Assemblies 664-UE76A202000TDKR-ND
20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

20 Position SFP+ Receptacle Connector Solder Surface Mount, Right Angle

Buy Now Datasheet
Pluggable I/o Conn, Sfp+, R/a, 20Pos; Connector Type Amphenol Communications Solutions - 29AJ3566 - Newark, An Avnet Company
Chicago, IL, United States
Pluggable I/o Conn, Sfp+, R/a, 20Pos; Connector Type Amphenol Communications Solutions
29AJ3566
Pluggable I/o Conn, Sfp+, R/a, 20Pos; Connector Type Amphenol Communications Solutions 29AJ3566
PLUGGABLE I/O CONN, SFP+, R/A, 20POS; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount Right Angle; Product Range:ExpressPort Series RoHS Compliant: Yes

PLUGGABLE I/O CONN, SFP+, R/A, 20POS; Connector Type:SFP+; No. of Contacts:20Contacts; Port Configuration:1 x 1 (Single); Connector Mounting:Surface Mount Right Angle; Product Range:ExpressPort Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sfp+ Conn, 20Pos, 1Port, R/a Smt Rohs Compliant Amphenol Communications Solutions - 29AK8704 - Newark, An Avnet Company
Chicago, IL, United States
Sfp+ Conn, 20Pos, 1Port, R/a Smt Rohs Compliant Amphenol Communications Solutions
29AK8704
Sfp+ Conn, 20Pos, 1Port, R/a Smt Rohs Compliant Amphenol Communications Solutions 29AK8704
SFP+ CONN, 20POS, 1PORT, R/A SMT ROHS COMPLIANT: YES

SFP+ CONN, 20POS, 1PORT, R/A SMT ROHS COMPLIANT: YES

Supplier's Site
Plug/Receptacle - 133594192 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
133594192
Plug/Receptacle 133594192
PLUGGABLE I/O CONNECTOR, SFP+, R/A, 20POS, .8MM PITCH, CONNECTOR TYPE:SFP+, NO. OF CONTACTS:20CONTACTS, PORT CONFIGURATION:1 X 1 (SINGLE), CONNECTOR MOUNTING:SURFACE MOUNT RIGHT ANGLE, PRODUCT RANGE:EXPRESSPORT SERIES. FREE 2 YEAR RADWELL WARRANTY

PLUGGABLE I/O CONNECTOR, SFP+, R/A, 20POS, .8MM PITCH, CONNECTOR TYPE:SFP+, NO. OF CONTACTS:20CONTACTS, PORT CONFIGURATION:1 X 1 (SINGLE), CONNECTOR MOUNTING:SURFACE MOUNT RIGHT ANGLE, PRODUCT RANGE:EXPRESSPORT SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number UE76A202000T UE76A202000T 664-UE76A202000TTR-ND 29AJ3566 29AK8704 133594192
Product Name ExpressPort SFP Connectors I/O - High Speed - SFP, SFP+, QSFP Pluggable Connector Assemblies Pluggable I/o Conn, Sfp+, R/a, 20Pos; Connector Type Amphenol Communications Solutions Sfp+ Conn, 20Pos, 1Port, R/a Smt Rohs Compliant Amphenol Communications Solutions Plug/Receptacle
Connector Type SFP+
Unlock Full Specs
to access all available technical data